SLV-155
Acrylic Coated Fiberglass Sleeving
SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C).
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | SLV-155-5 |
| Product Name | Acrylic Coated Fiberglass Sleeving |
| Type | Fiberglass; Structural; Electrical |
| Shape | Round |
| Features | Acrylic Coated |
| Application | General Purpose |
| Design Units | English; Metric |