ICO RALLY Acrylic Coated Fiberglass Sleeving SLV-155-1"

Description
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size
Datasheet
Description
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acrylic Coated Fiberglass Sleeving - SLV-155-1
Palo Alto, CA, USA
Acrylic Coated Fiberglass Sleeving
SLV-155-1"
Acrylic Coated Fiberglass Sleeving SLV-155-1"
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size

SLV-155

Acrylic Coated Fiberglass Sleeving

SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C).

  • Applicable Specifications: MIL-I-3190/3
  • Operating Temperature Range: -13°F (-25°C) to 311°F (155°C)
  • Standard Colors: Natural
  • Standard Shipping Length: Spools or lengths, depending on size
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SLV-155-1"
Product Name Acrylic Coated Fiberglass Sleeving
Type Fiberglass; Structural; Electrical
Shape Round
Features Acrylic Coated
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 188X063LB - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Ultrabake™ Tubing - ST0234 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details