SLV-130
Fiberglass Sleeving With Vinyl Jacket
SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque.
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | SLV-130-16 |
| Product Name | Fiberglass Sleeving With Vinyl Jacket |
| Type | Plastic; Fiberglass; Structural |
| Material | Vinyl |
| Shape | Round |
| Features | Abrasion Resistant |
| Color / Clarity | Solid |