ICO RALLY Fiberglass Sleeving With Vinyl Jacket SLV-130-#1

Description
SLV-130 Fiberglass Sleeving With Vinyl Jacket SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque. Applicable Specifications: MIL-I-3190, Class B, Grade B Operating Temp. Range: -5°F (-20°C) to 265°F (130°C) Standard Color: Black Std. Shipping Length: Spools
Datasheet
Description
SLV-130 Fiberglass Sleeving With Vinyl Jacket SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque. Applicable Specifications: MIL-I-3190, Class B, Grade B Operating Temp. Range: -5°F (-20°C) to 265°F (130°C) Standard Color: Black Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving With Vinyl Jacket - SLV-130-#1 - ICO RALLY
Palo Alto, CA, USA
Fiberglass Sleeving With Vinyl Jacket
SLV-130-#1
Fiberglass Sleeving With Vinyl Jacket SLV-130-#1
SLV-130 Fiberglass Sleeving With Vinyl Jacket SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque. Applicable Specifications: MIL-I-3190, Class B, Grade B Operating Temp. Range: -5°F (-20°C) to 265°F (130°C) Standard Color: Black Std. Shipping Length: Spools

SLV-130

Fiberglass Sleeving With Vinyl Jacket

SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting, bending, and high torque.

  • Applicable Specifications: MIL-I-3190, Class B, Grade B
  • Operating Temp. Range: -5°F (-20°C) to 265°F (130°C)
  • Standard Color: Black
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SLV-130-#1
Product Name Fiberglass Sleeving With Vinyl Jacket
Type Plastic; Fiberglass; Structural
Material Vinyl
Shape Round
Features Abrasion Resistant
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, PTFE -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Polytetrafluoroethylene
Design Units English
View Details
Open End tubing - TRO-3580-030-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details