ICO RALLY Fiberglass Sleeving SLV-1200-6

Description
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools
Datasheet
Description
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving - SLV-1200-6 - ICO RALLY
Palo Alto, CA, USA
Fiberglass Sleeving
SLV-1200-6
Fiberglass Sleeving SLV-1200-6
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools

SLV-1200

Fiberglass Sleeving

SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant.

  • Applicable Specifications: MIL-I-3190, Class C
  • Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C)
  • Standard Color: Natural
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SLV-1200-6
Product Name Fiberglass Sleeving
Type Fiberglass; Structural
Shape Round
Features Abrasion Resistant
Application General Purpose; High Temp
Design Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Latex Tubing - 375X094LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
View Details