ICO RALLY Fiberglass Sleeving SLV-1200-4

Description
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools
Description
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools
Datasheet
Datasheet Summary
Powered by GS/AI

SLV-1200-4 is a fiberglass sleeving designed for high-temperature applications, capable of withstanding temperatures up to 1200°F (650°C). The product features a tightly braided construction of 100% fiberglass, which provides excellent abrasion resistance and flexibility. It is treated to eliminate organic materials, ensuring fray resistance. The operating temperature range extends from -75°F (-60°C) to 1200°F (650°C), making it suitable for various demanding environments. The standard color of the sleeving is natural, and it is available in spools for convenient handling and application.

Datasheet Summary
Powered by GS/AI

SLV-1200-4 is a fiberglass sleeving designed for high-temperature applications, capable of withstanding temperatures up to 1200°F (650°C). The product features a tightly braided construction of 100% fiberglass, which provides excellent abrasion resistance and flexibility. It is treated to eliminate organic materials, ensuring fray resistance. The operating temperature range extends from -75°F (-60°C) to 1200°F (650°C), making it suitable for various demanding environments. The standard color of the sleeving is natural, and it is available in spools for convenient handling and application.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving - SLV-1200-4 - ICO RALLY
Palo Alto, CA, USA
Fiberglass Sleeving
SLV-1200-4
Fiberglass Sleeving SLV-1200-4
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools

SLV-1200

Fiberglass Sleeving

SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant.

  • Applicable Specifications: MIL-I-3190, Class C
  • Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C)
  • Standard Color: Natural
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SLV-1200-4
Product Name Fiberglass Sleeving
Type Fiberglass; Structural
Shape Round
Features Abrasion Resistant
Application General Purpose; High Temp
Design Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 4478722 - RS Components, Ltd.
Specs
Material Malleable Iron
Shape Round
Outside Diameter 1.902 inch (48.3 mm)
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details