SLV-105
High-Temperature Vinyl Tubing
SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C).
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | SLV-105-5 |
| Product Name | High-Temperature Vinyl Tubing |
| Type | Plastic; Structural |
| Material | Vinyl |
| Shape | Round |
| Color / Clarity | Clear (optional feature); Solid (optional feature) |
| Application | General Purpose; High Temp |