ICO RALLY High-Temperature Vinyl Tubing SLV-105-10

Description
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet
Description
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Vinyl Tubing - SLV-105-10 - ICO RALLY
Palo Alto, CA, USA
High-Temperature Vinyl Tubing
SLV-105-10
High-Temperature Vinyl Tubing SLV-105-10
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools

SLV-105

High-Temperature Vinyl Tubing

SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C).

  • Applicable Specifications: MIL-I-631, Grade C
  • UL File Number: E52612
  • Operating Temperature Range: 15°F (-10°C) to 220°F (105°C)
  • Standard Colors: Black and Clear
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SLV-105-10
Product Name High-Temperature Vinyl Tubing
Type Plastic; Structural
Material Vinyl
Shape Round
Color / Clarity Clear (optional feature); Solid (optional feature)
Application General Purpose; High Temp
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 7613329 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details