ICO RALLY NO-HEAT™ Shrinkable Tubing, Flexible NST-#7 X 18"

Description
NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies. Operating Temperature Range: 0°F (-18°C) to 240°F (115°C) Standard Colors: Black
Datasheet
Description
NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies. Operating Temperature Range: 0°F (-18°C) to 240°F (115°C) Standard Colors: Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NO-HEAT™ Shrinkable Tubing, Flexible - NST-#7 X 18
Palo Alto, CA, USA
NO-HEAT™ Shrinkable Tubing, Flexible
NST-#7 X 18"
NO-HEAT™ Shrinkable Tubing, Flexible NST-#7 X 18"
NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies. Operating Temperature Range: 0°F (-18°C) to 240°F (115°C) Standard Colors: Black

NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies.

  • Operating Temperature Range: 0°F (-18°C) to 240°F (115°C)
  • Standard Colors: Black
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number NST-#7 X 18"
Product Name NO-HEAT™ Shrinkable Tubing, Flexible
Type Rubber / Silicone; Structural; Electrical
Material Synthetic Rubber; EPDM
Shape Round
Features Removable, Water Resistant
Application General Purpose; General Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 375X094LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Ultrabake™ Tubing - ST0062 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details