ICO RALLY NO-HEAT™ Shrinkable Tubing, Flexible NST-#4 X 9"

Description
NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies. Operating Temperature Range: 0°F (-18°C) to 240°F (115°C) Standard Colors: Black
Datasheet
Description
NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies. Operating Temperature Range: 0°F (-18°C) to 240°F (115°C) Standard Colors: Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NO-HEAT™ Shrinkable Tubing, Flexible - NST-#4 X 9
Palo Alto, CA, USA
NO-HEAT™ Shrinkable Tubing, Flexible
NST-#4 X 9"
NO-HEAT™ Shrinkable Tubing, Flexible NST-#4 X 9"
NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies. Operating Temperature Range: 0°F (-18°C) to 240°F (115°C) Standard Colors: Black

NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies.

  • Operating Temperature Range: 0°F (-18°C) to 240°F (115°C)
  • Standard Colors: Black
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number NST-#4 X 9"
Product Name NO-HEAT™ Shrinkable Tubing, Flexible
Type Rubber / Silicone; Structural; Electrical
Material Synthetic Rubber; EPDM
Shape Round
Features Removable, Water Resistant
Application General Purpose; General Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Latex Tubing - 125X0469LB - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Brimflex™ PVC Tubing, Heavy Wall - B110 - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details