ICO RALLY NO-HEAT™ Shrinkable Tubing, Flexible NST-#2 X 6"

Description
NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies. Operating Temperature Range: 0°F (-18°C) to 240°F (115°C) Standard Colors: Black
Datasheet
Description
NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies. Operating Temperature Range: 0°F (-18°C) to 240°F (115°C) Standard Colors: Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NO-HEAT™ Shrinkable Tubing, Flexible - NST-#2 X 6
Palo Alto, CA, USA
NO-HEAT™ Shrinkable Tubing, Flexible
NST-#2 X 6"
NO-HEAT™ Shrinkable Tubing, Flexible NST-#2 X 6"
NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies. Operating Temperature Range: 0°F (-18°C) to 240°F (115°C) Standard Colors: Black

NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is unraveled, the EPDM (Ethylene Propylene Rubber) tube conforms to the substrate and forms a waterresistant seal. In addition to being water-resistant, NO-HEAT Shrink Tubing resists fungus, acids and alkalies.

  • Operating Temperature Range: 0°F (-18°C) to 240°F (115°C)
  • Standard Colors: Black
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number NST-#2 X 6"
Product Name NO-HEAT™ Shrinkable Tubing, Flexible
Type Rubber / Silicone; Structural; Electrical
Material Synthetic Rubber; EPDM
Shape Round
Features Removable, Water Resistant
Application General Purpose; General Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details
Ultrabake™ Tubing - ST0312 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details