ICO RALLY Teflon Lacing Tape LTT-2

Description
Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
Description
Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
Datasheet
Datasheet Summary
Powered by GS/AI

Teflon Lacing Tape, part number LTT-2, is made from Teflon-coated fiberglass, providing excellent resistance to high temperatures and chemicals. It has a width of 0.090 inches (2.29 mm) and is designed for applications requiring reliable cable bundling. The tape is available in standard packages of 550 yards per spool. Its construction allows for improved knot retention, making it suitable for environments where durability and performance are critical. This product conforms to relevant military specifications, ensuring it meets stringent quality standards for demanding applications.

Datasheet Summary
Powered by GS/AI

Teflon Lacing Tape, part number LTT-2, is made from Teflon-coated fiberglass, providing excellent resistance to high temperatures and chemicals. It has a width of 0.090 inches (2.29 mm) and is designed for applications requiring reliable cable bundling. The tape is available in standard packages of 550 yards per spool. Its construction allows for improved knot retention, making it suitable for environments where durability and performance are critical. This product conforms to relevant military specifications, ensuring it meets stringent quality standards for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Teflon Lacing Tape - LTT-2 - ICO RALLY
Palo Alto, CA, USA
Teflon Lacing Tape
LTT-2
Teflon Lacing Tape LTT-2
Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.

Lacing Tape & Cord

Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number LTT-2
Product Name Teflon Lacing Tape
Type Cordage / Rope; Webbing
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 4915013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details