Dacron Lacing Tape, part number LTD-2, is designed for use in high-temperature environments and is suitable for cable-bundling applications. The tape has a width of 0.090 inches (2.29 mm) and is available in a standard package of 450 yards. It is made from Dacron material, which is known for its durability and resistance to fraying. The product is also designed to improve knot retention, making it a reliable choice for securing cables and other components.
Lacing Tape & Cord
Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
| ICO RALLY | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | LTD-2 |
| Product Name | Dacron Lacing Tape |
| Material | Synthetic; Polyester |