• Lowest coefficient of friction of any solid material
• Made without plasticizers, chemically inert
• Highest service temperature of any plastic tubing (-275°F to 500°F)
• Teflon® tubing can be steamed or chemically sterilized
• Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging
• The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | IR-15197 |
| Product Name | Teflon® Tubing (PTFE) |
| Type | Plastic; Structural |
| Material | Polytetrafluoroethylene; Fluoropolymer |
| Shape | Round |
| Features | Sterilizeable; Inert |
| Color / Clarity | Translucent |