ICO RALLY Teflon® Tubing (PTFE) IR-15192

Description
• Lowest coefficient of friction of any solid material • Made without plasticizers, chemically inert • Highest service temperature of any plastic tubing (-275°F to 500°F) • Teflon® tubing can be steamed or chemically sterilized • Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging • The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change
Description
• Lowest coefficient of friction of any solid material • Made without plasticizers, chemically inert • Highest service temperature of any plastic tubing (-275°F to 500°F) • Teflon® tubing can be steamed or chemically sterilized • Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging • The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change
Datasheet
Datasheet Summary
Powered by GS/AI

Teflon® Tubing (PTFE) part number IR-15192 from ICO RALLY is designed for applications requiring high chemical resistance and thermal stability. It features a maximum operating temperature of 500°F and a minimum temperature of -275°F, making it suitable for extreme environments. The tubing is made without plasticizers, ensuring it remains chemically inert and maintains its integrity over time. It has a low coefficient of friction, which facilitates the transport of viscous and sticky materials without clogging. The tubing is translucent white, with variations in color that do not affect its quality or physical properties. It also possesses a tensile strength ranging from 3,000 to 5,000 psi and an elongation at break of 200 to 400%, indicating good flexibility and durability.

Datasheet Summary
Powered by GS/AI

Teflon® Tubing (PTFE) part number IR-15192 from ICO RALLY is designed for applications requiring high chemical resistance and thermal stability. It features a maximum operating temperature of 500°F and a minimum temperature of -275°F, making it suitable for extreme environments. The tubing is made without plasticizers, ensuring it remains chemically inert and maintains its integrity over time. It has a low coefficient of friction, which facilitates the transport of viscous and sticky materials without clogging. The tubing is translucent white, with variations in color that do not affect its quality or physical properties. It also possesses a tensile strength ranging from 3,000 to 5,000 psi and an elongation at break of 200 to 400%, indicating good flexibility and durability.

Suppliers

Company
Product
Description
Supplier Links
Teflon® Tubing (PTFE) - IR-15192 - ICO RALLY
Palo Alto, CA, USA
Teflon® Tubing (PTFE)
IR-15192
Teflon® Tubing (PTFE) IR-15192
• Lowest coefficient of friction of any solid material • Made without plasticizers, chemically inert • Highest service temperature of any plastic tubing (-275°F to 500°F) • Teflon® tubing can be steamed or chemically sterilized • Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging • The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change

• Lowest coefficient of friction of any solid material

• Made without plasticizers, chemically inert

• Highest service temperature of any plastic tubing (-275°F to 500°F)

• Teflon® tubing can be steamed or chemically sterilized

• Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging

• The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number IR-15192
Product Name Teflon® Tubing (PTFE)
Type Plastic; Structural
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
Features Sterilizeable; Inert
Color / Clarity Translucent
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, PTFE -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Polytetrafluoroethylene
Design Units English
View Details
Closed End tubing - TRC-500-022-3.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details