Teflon® Tubing (PTFE) from ICO RALLY, part number IR-15179, features an inside diameter of 0.125 inches and an outside diameter of 0.187 inches, with a wall thickness of 0.031 inches. This tubing is designed to operate within a temperature range of -275°F to 500°F, making it suitable for high-temperature applications. It is chemically inert and can be sterilized through steaming or chemical methods. The tubing exhibits a low coefficient of friction, allowing for the transport of viscous materials without clogging. The hardness is rated between 50 to 65 Shore A, with a tensile strength ranging from 3,000 to 5,000 psi and an elongation at break of 200 to 400%. The translucent white color may vary between lots, but the physical properties remain consistent.
• Lowest coefficient of friction of any solid material
• Made without plasticizers, chemically inert
• Highest service temperature of any plastic tubing (-275°F to 500°F)
• Teflon® tubing can be steamed or chemically sterilized
• Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging
• The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | IR-15179 |
| Product Name | Teflon® Tubing (PTFE) |
| Type | Plastic; Structural |
| Material | Polytetrafluoroethylene; Fluoropolymer |
| Shape | Round |
| Features | Sterilizeable; Inert |
| Color / Clarity | Translucent |