ICO RALLY Teflon® Tubing (PTFE) IR-15173

Description
• Lowest coefficient of friction of any solid material • Made without plasticizers, chemically inert • Highest service temperature of any plastic tubing (-275°F to 500°F) • Teflon® tubing can be steamed or chemically sterilized • Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging • The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change
Datasheet
Description
• Lowest coefficient of friction of any solid material • Made without plasticizers, chemically inert • Highest service temperature of any plastic tubing (-275°F to 500°F) • Teflon® tubing can be steamed or chemically sterilized • Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging • The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Teflon® Tubing (PTFE) - IR-15173 - ICO RALLY
Palo Alto, CA, USA
Teflon® Tubing (PTFE)
IR-15173
Teflon® Tubing (PTFE) IR-15173
• Lowest coefficient of friction of any solid material • Made without plasticizers, chemically inert • Highest service temperature of any plastic tubing (-275°F to 500°F) • Teflon® tubing can be steamed or chemically sterilized • Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging • The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change

• Lowest coefficient of friction of any solid material

• Made without plasticizers, chemically inert

• Highest service temperature of any plastic tubing (-275°F to 500°F)

• Teflon® tubing can be steamed or chemically sterilized

• Teflon® tubing's non-stick property allows for transport of viscous, sticky materials without line clogging

• The translucent white color of Teflon® varies naturally from lot to lot; however, the quality and physical properties do not change

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number IR-15173
Product Name Teflon® Tubing (PTFE)
Type Plastic; Structural
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
Features Sterilizeable; Inert
Color / Clarity Translucent
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, EPDM -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material EPDM
Design Units English
View Details
Open End tubing - TRO-1750-028-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details