ICO RALLY Translucent Silicone Braided Reinforced Hose IR-14448

Description
• Polyester braid incorporated within the wall of silicone hose • Manufactured from FDA-sanctioned ingredients • Translucent, natural color for visual contact with flow • Does not impart taste or odor • Ultraviolet and ozone resistant
Datasheet
Description
• Polyester braid incorporated within the wall of silicone hose • Manufactured from FDA-sanctioned ingredients • Translucent, natural color for visual contact with flow • Does not impart taste or odor • Ultraviolet and ozone resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translucent Silicone Braided Reinforced Hose - IR-14448 - ICO RALLY
Palo Alto, CA, USA
Translucent Silicone Braided Reinforced Hose
IR-14448
Translucent Silicone Braided Reinforced Hose IR-14448
• Polyester braid incorporated within the wall of silicone hose • Manufactured from FDA-sanctioned ingredients • Translucent, natural color for visual contact with flow • Does not impart taste or odor • Ultraviolet and ozone resistant

• Polyester braid incorporated within the wall of silicone hose

• Manufactured from FDA-sanctioned ingredients

• Translucent, natural color for visual contact with flow

• Does not impart taste or odor

• Ultraviolet and ozone resistant

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number IR-14448
Product Name Translucent Silicone Braided Reinforced Hose
Type Rubber / Silicone; Structural
Material Synthetic Rubber; Polyester
Shape Round
Features Reinforced; UV & Ozone Resistant
Application General Purpose; Food & Beverage
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, Pure Gum -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber
Design Units English
View Details
Open End tubing - TRO-3500-025-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details