• Flexible, resilient, abrasion resistant; resistant to weathering and radiation
• Suitable for a wide variety of liquids, oils, grease, and fuels
• Contains no plasticizer which can cause flow contamination or tube hardening
• Does not impart taste or odor
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | IR-14232 |
| Product Name | Clear Polyurethane Tubing |
| Type | Plastic; Structural |
| Material | Polyurethane |
| Shape | Round |
| Features | Abrasion & Radiation Resistant |
| Color / Clarity | Clear |