ICO RALLY Flex Guard Wire Loom FGP-5699-2"

Description
FGP - Flex Guard Wire Loom Wire Protection Sleeve FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish. Operating Temperature Range: -40°F (-40°C) to 175°F (120°C) Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant) Standard Shipping Length: Coils Note: Standard Material is slit. Un-slit material also available.
Datasheet
Description
FGP - Flex Guard Wire Loom Wire Protection Sleeve FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish. Operating Temperature Range: -40°F (-40°C) to 175°F (120°C) Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant) Standard Shipping Length: Coils Note: Standard Material is slit. Un-slit material also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Guard Wire Loom - FGP-5699-2
Palo Alto, CA, USA
Flex Guard Wire Loom
FGP-5699-2"
Flex Guard Wire Loom FGP-5699-2"
FGP - Flex Guard Wire Loom Wire Protection Sleeve FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish. Operating Temperature Range: -40°F (-40°C) to 175°F (120°C) Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant) Standard Shipping Length: Coils Note: Standard Material is slit. Un-slit material also available.

FGP - Flex Guard Wire Loom

Wire Protection Sleeve

FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish.

  • Operating Temperature Range: -40°F (-40°C) to 175°F (120°C)
  • Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant)
  • Standard Shipping Length: Coils

Note: Standard Material is slit. Un-slit material also available.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number FGP-5699-2"
Product Name Flex Guard Wire Loom
Type Plastic; Structural; Electrical
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, PVC -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Poly Vinyl Chloride
Color / Clarity Clear
View Details
Closed End tubing - TRC-1875-025-5.500 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details