The Flex Guard Wire Loom, part number FGP-5683-1/4, is designed for harness protection with a unique opening seam that allows for quick wire insertion and easy installation. This feature also facilitates reduced costs for repairs and servicing, as the seam is not permanently sealed. Constructed from durable polyethylene, the loom is resistant to a wide range of temperatures, weather conditions, and corrosion. It operates effectively within a temperature range of -40°F (-40°C) to 175°F (120°C). The product is available in standard colors of black (non-flame retardant) and gray (flame retardant), and is offered in coil lengths. Additionally, while the standard material is slit, un-slit options are also available.
FGP - Flex Guard Wire Loom
Wire Protection Sleeve
FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish.
Note: Standard Material is slit. Un-slit material also available.
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | FGP-5683-1/4 |
| Product Name | Flex Guard Wire Loom |
| Type | Plastic; Structural; Electrical |
| Material | Polyethylene (PE) / Cross-linked Polyethylene (PEX) |
| Shape | Round |
| Color / Clarity | Solid |
| Application | General Purpose |