ICO RALLY Beans; Product Range Ico-Rally 7920

Description
Beans; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:White; Conductor Area CSA:-; Insulator Material:-; Terminal Material:
Description
Beans; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:White; Conductor Area CSA:-; Insulator Material:-; Terminal Material:

Suppliers

Company
Product
Description
Supplier Links
Beans; Product Range Ico-Rally - 50R9049 - Newark, An Avnet Company
Chicago, IL, United States
Beans; Product Range Ico-Rally
50R9049
Beans; Product Range Ico-Rally 50R9049
Beans; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:White; Conductor Area CSA:-; Insulator Material:-; Terminal Material:

Beans; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:White; Conductor Area CSA:-; Insulator Material:-; Terminal Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50R9049
Product Name Beans; Product Range Ico-Rally
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details