ICE Components, Inc. Fixed Inductors ITP-0820-003-V

Description
HIGH CURRENT TOROIDAL INDUCTOR 8
Request a Quote Datasheet
Description
HIGH CURRENT TOROIDAL INDUCTOR 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5871-ITP-0820-003-V-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5871-ITP-0820-003-V-ND
Fixed Inductors 5871-ITP-0820-003-V-ND
HIGH CURRENT TOROIDAL INDUCTOR 8

HIGH CURRENT TOROIDAL INDUCTOR 8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5871-ITP-0820-003-V-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Application High Current
Unlock Full Specs
to access all available technical data

Similar Products

0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details