ICE Components, Inc. Fixed Inductors ITP-0220-006-V

Description
HIGH CURRENT TOROIDAL INDUCTOR 2
Request a Quote Datasheet
Description
HIGH CURRENT TOROIDAL INDUCTOR 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5871-ITP-0220-006-V-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5871-ITP-0220-006-V-ND
Fixed Inductors 5871-ITP-0220-006-V-ND
HIGH CURRENT TOROIDAL INDUCTOR 2

HIGH CURRENT TOROIDAL INDUCTOR 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5871-ITP-0220-006-V-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Application High Current
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Testing Frequency 800 kHz
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details