ICE Components, Inc. Fixed Inductors ITP-0012-019-V

Description
HIGH CURRENT TOROIDAL INDUCTOR 1
Request a Quote Datasheet
Description
HIGH CURRENT TOROIDAL INDUCTOR 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5871-ITP-0012-019-V-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5871-ITP-0012-019-V-ND
Fixed Inductors 5871-ITP-0012-019-V-ND
HIGH CURRENT TOROIDAL INDUCTOR 1

HIGH CURRENT TOROIDAL INDUCTOR 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5871-ITP-0012-019-V-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Application High Current
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3099-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers