ICE Components, Inc. Fixed Inductors ITP-0010-020-V

Description
HIGH CURRENT TOROIDAL INDUCTOR 1
Request a Quote Datasheet
Description
HIGH CURRENT TOROIDAL INDUCTOR 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5871-ITP-0010-020-V-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5871-ITP-0010-020-V-ND
Fixed Inductors 5871-ITP-0010-020-V-ND
HIGH CURRENT TOROIDAL INDUCTOR 1

HIGH CURRENT TOROIDAL INDUCTOR 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5871-ITP-0010-020-V-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Application High Current
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-11NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers