ICE Components, Inc. Current Transformer Sensors CT02-250

Description
Current Transformer Sensors SMT Current Sense Xfmr 18A, 1:250
Datasheet
Description
Current Transformer Sensors SMT Current Sense Xfmr 18A, 1:250
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CT02-250
Current Transformer Sensors CT02-250
Current Transformer Sensors SMT Current Sense Xfmr 18A, 1:250

Current Transformer Sensors SMT Current Sense Xfmr 18A, 1:250

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CT02-250
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3303-000 - TE Connectivity
Specs
Transformer Category Current
Burden 1.25 VA
Secondary Current 5 amps
View Details
Split-core current transformer - 855-4001/100-001 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
MODEL 604 SPLIT CORE CT 200:5 RATIO - 1411-604-201 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
SCT2221-0400 | Ring-type CT, 400 A AC, accuracy class 0.5, size 2 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 400 amps
View Details