ICE Components, Inc. Current Transformer Sensors CT02-200

Description
Current Transformer Sensors SMT Current Sense Xfmr 18A, 1:200
Datasheet
Description
Current Transformer Sensors SMT Current Sense Xfmr 18A, 1:200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CT02-200
Current Transformer Sensors CT02-200
Current Transformer Sensors SMT Current Sense Xfmr 18A, 1:200

Current Transformer Sensors SMT Current Sense Xfmr 18A, 1:200

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CT02-200
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3298-000 - TE Connectivity
Specs
Transformer Category Current
Burden 20 VA
Secondary Current 5 amps
View Details
Split-core current transformer - 855-5001/750-000 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
MODEL 180RL, 150:5 RATIO - 1411-180RL-151 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
2 suppliers
SCT2411-1500 | Ring-type CT, 1500 A AC, accuracy class 1, size 4 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 1500 amps
View Details