ICE Components, Inc. Fixed Inductors 1D31A-100MC

Description
FIXED IND 10UH 12.5A 6.3 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 10UH 12.5A 6.3 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5871-1D31A-100MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5871-1D31A-100MC-ND
Fixed Inductors 5871-1D31A-100MC-ND
FIXED IND 10UH 12.5A 6.3 MOHM TH

FIXED IND 10UH 12.5A 6.3 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5871-1D31A-100MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details