ICC Cable Solutions Speaker, Round;7000Hz;Mylar;0.10W;82dB;50.0mmDia.x18mmD;9.92g S200RA-M

Description
General Purpose Round Speaker, Alnico Magnet Type, Mylar ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
General Purpose Round Speaker, Alnico Magnet Type, Mylar ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;7000Hz;Mylar;0.10W;82dB;50.0mmDia.x18mmD;9.92g - 70115851 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;7000Hz;Mylar;0.10W;82dB;50.0mmDia.x18mmD;9.92g
70115851
Speaker, Round;7000Hz;Mylar;0.10W;82dB;50.0mmDia.x18mmD;9.92g 70115851
General Purpose Round Speaker, Alnico Magnet Type, Mylar ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

General Purpose Round Speaker, Alnico Magnet Type, Mylar ⁄ Metal Cone Material
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115851
Product Name Speaker, Round;7000Hz;Mylar;0.10W;82dB;50.0mmDia.x18mmD;9.92g
Weight 9.92 g (0.35 oz)
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526998 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JC5RTF-B - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details