ICC Cable Solutions Speaker, Oval;15000Hz;Paper;2.00W;82dB;40.0x70.0mmDia.x29.8mmD;11.6g S15X25VA

Description
Shielded Low Leakage Oval Speaker, Paper ⁄ Metal Cone Material, Alnico Magnetic Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.
Description
Shielded Low Leakage Oval Speaker, Paper ⁄ Metal Cone Material, Alnico Magnetic Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Oval;15000Hz;Paper;2.00W;82dB;40.0x70.0mmDia.x29.8mmD;11.6g - 70115850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Oval;15000Hz;Paper;2.00W;82dB;40.0x70.0mmDia.x29.8mmD;11.6g
70115850
Speaker, Oval;15000Hz;Paper;2.00W;82dB;40.0x70.0mmDia.x29.8mmD;11.6g 70115850
Shielded Low Leakage Oval Speaker, Paper ⁄ Metal Cone Material, Alnico Magnetic Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Shielded Low Leakage Oval Speaker, Paper ⁄ Metal Cone Material, Alnico Magnetic Type
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115850
Product Name Speaker, Oval;15000Hz;Paper;2.00W;82dB;40.0x70.0mmDia.x29.8mmD;11.6g
Weight 11.60 g (0.41 oz)
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.4 dB
Resonance Frequency 649 Hz
View Details