Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
ICC CABLE SOLUTIONS
S150RMSS-R2W -- SPEAKER, ROUND;7000HZ;MYLAR;0.20;8%;82 +/-3DB;MICRO MINIATURE;36MMDIA.X4MMD
ICC Cable Solutions
Speaker, Round;7000Hz;Mylar;0.20;8%;82 +/-3dB;Micro Miniature;36mmDia.x4mmD
S150RMSS-R2W
Description
Mylar Material Subminiature Low Profile Round Speakers Magnet type is rare earth Material cone is mylar.
Allied Electronics, Inc.
Done
Description
Mylar Material Subminiature Low Profile Round Speakers Magnet type is rare earth Material cone is mylar.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;7000Hz;Mylar;0.20;8%;82 +/-3dB;Micro Miniature;36mmDia.x4mmD
70115730
Speaker, Round;7000Hz;Mylar;0.20;8%;82 +/-3dB;Micro Miniature;36mmDia.x4mmD
70115730
Mylar Material Subminiature Low Profile Round Speakers Magnet type is rare earth Material cone is mylar.
Mylar Material Subminiature Low Profile Round Speakers
Magnet type is rare earth
Material cone is mylar.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Speakers
Product Number
70115730
Product Name
Speaker, Round;7000Hz;Mylar;0.20;8%;82 +/-3dB;Micro Miniature;36mmDia.x4mmD
SPL
82 dB
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speakers
8091127
Specs
SPL
97 dB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
G-SPA Global Series® Hazardous Location Amplified Speakers
G-SPA-230-E-25V-R
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Loudspeaker
CRY604
Specs
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Wharfedale Pro
SI-15X
Specs
SPL
129 dB
Nominal Power
800 watts
Sensitivity
97 dB
View Details