ICC Cable Solutions Speaker, Round;3500Hz;MYLAR;0.10;8%;82dB;29.0mmDia.x10.0mmD;5g S125RMF

Description
Sub-Miniature Low Profile Round Speakers, Ferrite Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
Sub-Miniature Low Profile Round Speakers, Ferrite Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;3500Hz;MYLAR;0.10;8%;82dB;29.0mmDia.x10.0mmD;5g - 70115865 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;3500Hz;MYLAR;0.10;8%;82dB;29.0mmDia.x10.0mmD;5g
70115865
Speaker, Round;3500Hz;MYLAR;0.10;8%;82dB;29.0mmDia.x10.0mmD;5g 70115865
Sub-Miniature Low Profile Round Speakers, Ferrite Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Sub-Miniature Low Profile Round Speakers, Ferrite Magnet Type
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115865
Product Name Speaker, Round;3500Hz;MYLAR;0.10;8%;82dB;29.0mmDia.x10.0mmD;5g
Weight 5.00 g (0.18 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details