ICC Cable Solutions Speaker, Round;5000Hz;Mylar;0.15 / 0.2;8%;81 db;30.0mmDia.x12.7mmD;10g S110R-PC REV1

Description
PC Mount Speaker, Rare Earth Magnet Type, Operating Temperature Range -40 to 70 °C These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
PC Mount Speaker, Rare Earth Magnet Type, Operating Temperature Range -40 to 70 °C These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;5000Hz;Mylar;0.15 / 0.2;8%;81 db;30.0mmDia.x12.7mmD;10g - 70115876 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;5000Hz;Mylar;0.15 / 0.2;8%;81 db;30.0mmDia.x12.7mmD;10g
70115876
Speaker, Round;5000Hz;Mylar;0.15 / 0.2;8%;81 db;30.0mmDia.x12.7mmD;10g 70115876
PC Mount Speaker, Rare Earth Magnet Type, Operating Temperature Range -40 to 70 °C These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

PC Mount Speaker, Rare Earth Magnet Type, Operating Temperature Range -40 to 70 °C
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115876
Product Name Speaker, Round;5000Hz;Mylar;0.15 / 0.2;8%;81 db;30.0mmDia.x12.7mmD;10g
Frequency Response 550 to 5500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - TWIN 18X-SUB ACTIVE - Wharfedale Pro
Specs
SPL 130 dB
Impedance 4 ohms
Sensitivity 102 dB
View Details