ICC Cable Solutions Transducer; 25 mA (Max.); 24 VDC; 2800 Hz + 0.2 KHz; -20 to degC; 20 mm BRT2821P-24

Description
Electro-Acoustic Transducers These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment. It is pin terminal type.
Description
Electro-Acoustic Transducers These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment. It is pin terminal type.

Suppliers

Company
Product
Description
Supplier Links
Transducer; 25 mA (Max.); 24 VDC; 2800 Hz + 0.2 KHz; -20 to degC; 20 mm - 70115790 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transducer; 25 mA (Max.); 24 VDC; 2800 Hz + 0.2 KHz; -20 to degC; 20 mm
70115790
Transducer; 25 mA (Max.); 24 VDC; 2800 Hz + 0.2 KHz; -20 to degC; 20 mm 70115790
Electro-Acoustic Transducers These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment. It is pin terminal type.

Electro-Acoustic Transducers
These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment.
It is pin terminal type.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115790
Product Name Transducer; 25 mA (Max.); 24 VDC; 2800 Hz + 0.2 KHz; -20 to degC; 20 mm
Sound Level 95 dB
Frequency 2800 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Sounder Beacons - 2205019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Siren
Agency Approvals RoHS; RoHS Compliant
View Details