ICC Cable Solutions Transducer; 40 mA (Max.); 5 VDC; 2400 Hz; -40 to degC; Pin Termination BRT1209PF-06

Description
Electro-Acoustic Transducers These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment. It is pin terminal type.
Description
Electro-Acoustic Transducers These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment. It is pin terminal type.

Suppliers

Company
Product
Description
Supplier Links
Transducer; 40 mA (Max.); 5 VDC; 2400 Hz; -40 to degC; Pin Termination - 70115802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transducer; 40 mA (Max.); 5 VDC; 2400 Hz; -40 to degC; Pin Termination
70115802
Transducer; 40 mA (Max.); 5 VDC; 2400 Hz; -40 to degC; Pin Termination 70115802
Electro-Acoustic Transducers These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment. It is pin terminal type.

Electro-Acoustic Transducers
These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment.
It is pin terminal type.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115802
Product Name Transducer; 40 mA (Max.); 5 VDC; 2400 Hz; -40 to degC; Pin Termination
Sound Level 85 to 95 dB
Frequency 2400 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Haz Loc Metal Horn with Beacon 120V AC - 855XM-CGMA10DA5 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 120 volts
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Smoke Alarms - 2300830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details