Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
ICC CABLE SOLUTIONS
BRT1209L-03 -- TRANSDUCER, CONTINUOUS TONE, 20480 HZ,
ICC Cable Solutions
TRANSDUCER, CONTINUOUS TONE, 20480 HZ,
BRT1209L-03
Description
TRANSDUCER, CONTINUOUS TONE, 20480 HZ,
Allied Electronics, Inc.
Done
Description
TRANSDUCER, CONTINUOUS TONE, 20480 HZ,
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSDUCER, CONTINUOUS TONE, 20480 HZ,
70115742
TRANSDUCER, CONTINUOUS TONE, 20480 HZ,
70115742
TRANSDUCER, CONTINUOUS TONE, 20480 HZ,
TRANSDUCER, CONTINUOUS TONE, 20480 HZ,
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Speakers
Product Number
70115742
Product Name
TRANSDUCER, CONTINUOUS TONE, 20480 HZ,
SPL
85 to 95 dB
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
G-SND Global Series® Hazardous Location Sounders
G-SND-120-E
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
RS Components, Ltd.
Miniature Speakers
7564609
Specs
Impedance
8 ohms
View Details
Wharfedale Pro
PROGRAMME 35E/35ET
Specs
SPL
112 dB
Nominal Power
120 watts
Maximum Power
240 watts
View Details
MISCO
Speaker
JC6S
Specs
Nominal Power
15 watts
Impedance
8 ohms
Sensitivity
96 dB
View Details