Buzzer, AC Piezo,continued, 240Vdc, 90dB@30cm, 500Hz, 2 screw lugs
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | 70115739 |
| Product Name | Buzzer, AC Piezo,continued, 240Vdc, 90dB@30cm, 500Hz, 2 screw lugs |
| Mounting | Flush or Panel Mounted |
| Sound Level | 75 to 85 dB |
| Frequency | 2900 Hz |