ICC Cable Solutions Buzzer, AC; 30 to 120 VAC; 90 dB @ 30 cm; 2900 500 Hz; 20 mA (Max.); BRP4549S-110-C

Description
2 Screw Lugs Terminal Type, Continuous Tone Operating Mode, AC Buzzer These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. 90 dB @ 30 cm
Description
2 Screw Lugs Terminal Type, Continuous Tone Operating Mode, AC Buzzer These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. 90 dB @ 30 cm

Suppliers

Company
Product
Description
Supplier Links
Buzzer, AC; 30 to 120 VAC; 90 dB @ 30 cm; 2900 500 Hz; 20 mA (Max.); - 70115798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Buzzer, AC; 30 to 120 VAC; 90 dB @ 30 cm; 2900 500 Hz; 20 mA (Max.);
70115798
Buzzer, AC; 30 to 120 VAC; 90 dB @ 30 cm; 2900 500 Hz; 20 mA (Max.); 70115798
2 Screw Lugs Terminal Type, Continuous Tone Operating Mode, AC Buzzer These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. 90 dB @ 30 cm

2 Screw Lugs Terminal Type, Continuous Tone Operating Mode, AC Buzzer
These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.
90 dB @ 30 cm

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115798
Product Name Buzzer, AC; 30 to 120 VAC; 90 dB @ 30 cm; 2900 500 Hz; 20 mA (Max.);
Specialty Applications Burglary; Smoke
Mounting Flush or Panel Mounted
Sound Level 85 to 95 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Sounder Beacons - 2647935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details
Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details