Piezo Electric AlA (RMS) with Internal Circuitry
These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.
These piezo electric alarms have screw terminals and are panel mounted.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | 70115827 |
| Product Name | Piezoelectric Alarm; 85/80 dB (Min.) @ 30 cm; Continuous/Intermit; 4 to 28 |
| Specialty Applications | Burglary; Smoke |
| Mounting | Flush or Panel Mounted |
| Sound Level | 85 to 95 dB |
| Frequency | 2900 Hz |