ICC Cable Solutions Alarm; 24 VDC; 90 dB @ 30 cm; 2900 500 Hz; 15 mA (Max.); Continous; BRP4535S-24-C

Description
2 Screw Lugs Terminal, 43.50 +⁄- 0.50 mm Dia, Piezo Electric Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.
Description
2 Screw Lugs Terminal, 43.50 +⁄- 0.50 mm Dia, Piezo Electric Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.

Suppliers

Company
Product
Description
Supplier Links
Alarm; 24 VDC; 90 dB @ 30 cm; 2900 500 Hz; 15 mA (Max.); Continous; - 70115825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm; 24 VDC; 90 dB @ 30 cm; 2900 500 Hz; 15 mA (Max.); Continous;
70115825
Alarm; 24 VDC; 90 dB @ 30 cm; 2900 500 Hz; 15 mA (Max.); Continous; 70115825
2 Screw Lugs Terminal, 43.50 +⁄- 0.50 mm Dia, Piezo Electric Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.

2 Screw Lugs Terminal, 43.50 +⁄- 0.50 mm Dia, Piezo Electric Alarm
These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115825
Product Name Alarm; 24 VDC; 90 dB @ 30 cm; 2900 500 Hz; 15 mA (Max.); Continous;
Specialty Applications Burglary; Smoke
Mounting Flush or Panel Mounted
Sound Level 85 to 95 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
Electronic Sounders - 2712248 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details