ICC Cable Solutions Piezoelectric Alarm; 90 dB (Min.) @ 30 cm; Intermit; 4 to 16; 20 mA (Max.) BRP4535S-12-CP

Description
Piezo Electric AlA (RMS) with Internal Circuitry These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. These piezo electric alarms have screw terminals and are panel mounted.
Description
Piezo Electric AlA (RMS) with Internal Circuitry These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. These piezo electric alarms have screw terminals and are panel mounted.

Suppliers

Company
Product
Description
Supplier Links
Piezoelectric Alarm; 90 dB (Min.) @ 30 cm; Intermit; 4 to 16; 20 mA (Max.) - 70115823 - Allied Electronics, Inc.
Fort Worth, TX, USA
Piezoelectric Alarm; 90 dB (Min.) @ 30 cm; Intermit; 4 to 16; 20 mA (Max.)
70115823
Piezoelectric Alarm; 90 dB (Min.) @ 30 cm; Intermit; 4 to 16; 20 mA (Max.) 70115823
Piezo Electric AlA (RMS) with Internal Circuitry These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. These piezo electric alarms have screw terminals and are panel mounted.

Piezo Electric AlA (RMS) with Internal Circuitry
These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.
These piezo electric alarms have screw terminals and are panel mounted.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115823
Product Name Piezoelectric Alarm; 90 dB (Min.) @ 30 cm; Intermit; 4 to 16; 20 mA (Max.)
Specialty Applications Burglary; Smoke
Mounting Flush or Panel Mounted
Sound Level 85 to 95 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Recordable Horn,Flare Style - 855H-R45F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 90 to 260 volts
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Electronic Sounders - 2222451 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details