24 VDC Rated Voltage, 85 dB @ 30cm (Min.)Sound Output Level, Piezo Electric Alarm
These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | 70115794 |
| Product Name | Alarm; 24 VDC; 85 dB @ 30 cm; Panel; 2900 500 Hz; 15 mA (Max.); 2 Lugs |
| Specialty Applications | Burglary; Smoke |
| Mounting | Flush or Panel Mounted |
| Sound Level | 85 to 95 dB |
| Frequency | 2900 Hz |