BUZZER, PIEZO ELECTRICS WITH INTERNAL CIRCUITRY @ 30CM, CONTINUOUS, 3500+-500 HZ
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | 70115755 |
| Product Name | BUZZER, PIEZO ELECTRICS WITH INTERNAL CIRCUITRY @ 30CM, CONTINUOUS, 3500+-500 HZ |
| Mounting | Flush or Panel Mounted |
| Sound Level | 95 dB |
| Frequency | 3500 Hz |
| Tone | Continuous |