ICC Cable Solutions Piezo Electric Alarm; 95dB @30cm 10Vp-p; 30 Vp-p (Max.); 4500 500 Hz; BRP3005L-30

Description
Piezo Electric Alarm Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application. Resonant Frequency 4500 +⁄- 500 Hz
Description
Piezo Electric Alarm Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application. Resonant Frequency 4500 +⁄- 500 Hz

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Alarm; 95dB @30cm 10Vp-p; 30 Vp-p (Max.); 4500 500 Hz; - 70115834 - Allied Electronics, Inc.
Fort Worth, TX, USA
Piezo Electric Alarm; 95dB @30cm 10Vp-p; 30 Vp-p (Max.); 4500 500 Hz;
70115834
Piezo Electric Alarm; 95dB @30cm 10Vp-p; 30 Vp-p (Max.); 4500 500 Hz; 70115834
Piezo Electric Alarm Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application. Resonant Frequency 4500 +⁄- 500 Hz

Piezo Electric Alarm
Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application.
Resonant Frequency 4500 +⁄- 500 Hz

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115834
Product Name Piezo Electric Alarm; 95dB @30cm 10Vp-p; 30 Vp-p (Max.); 4500 500 Hz;
Mounting Surface
Sound Level 95 dB
Frequency 4500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
PCBA, AV1-LED, stick, red - K2005633A-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Electronic Sounders - 245332 - RS Components, Ltd.
Specs
Alarm Type Buzzer
Mounting Flush or Panel Mounted; Panel mount
Agency Approvals RoHS; RoHS Compliant
View Details