ICC Cable Solutions Piezo Electric Alarm; 90dB @30cm 10Vp-p; 30 Vp-p (Max.); 5600 600 Hz; BRP2407L-30

Description
Piezo Electric Alarm Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application. Resonant Frequency 4500 +⁄- 500 Hz
Description
Piezo Electric Alarm Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application. Resonant Frequency 4500 +⁄- 500 Hz

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Alarm; 90dB @30cm 10Vp-p; 30 Vp-p (Max.); 5600 600 Hz; - 70115833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Piezo Electric Alarm; 90dB @30cm 10Vp-p; 30 Vp-p (Max.); 5600 600 Hz;
70115833
Piezo Electric Alarm; 90dB @30cm 10Vp-p; 30 Vp-p (Max.); 5600 600 Hz; 70115833
Piezo Electric Alarm Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application. Resonant Frequency 4500 +⁄- 500 Hz

Piezo Electric Alarm
Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application.
Resonant Frequency 4500 +⁄- 500 Hz

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115833
Product Name Piezo Electric Alarm; 90dB @30cm 10Vp-p; 30 Vp-p (Max.); 5600 600 Hz;
Mounting Surface
Sound Level 85 to 95 dB
Frequency 5600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Sounder Beacons - 245782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tone Continuous
Supply Voltage DC or Battery
View Details