Piezo Alarm, 30 Vp-p Maximum Input Voltage, Terminal Type 2 Pins
Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application.
95 dB @ 30cm 10Vp-p sound pressure level
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | 70115831 |
| Product Name | Piezo Electric; 95dB @ 30cm 10V; 30 Vp-p (Max.); 4000 500 Hz; 2 Pin; |
| Mounting | Surface |
| Sound Level | 95 dB |
| Frequency | 4000 Hz |