ICC Cable Solutions Alarm; 12 VDC; 80 dB @ 30 cm; 4000 500 Hz; 7 mA (Max.); Continous; BRP1408P-12-CS

Description
12 VDC Rated Voltage, 4000 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.
Description
12 VDC Rated Voltage, 4000 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.

Suppliers

Company
Product
Description
Supplier Links
Alarm; 12 VDC; 80 dB @ 30 cm; 4000 500 Hz; 7 mA (Max.); Continous; - 70115804 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm; 12 VDC; 80 dB @ 30 cm; 4000 500 Hz; 7 mA (Max.); Continous;
70115804
Alarm; 12 VDC; 80 dB @ 30 cm; 4000 500 Hz; 7 mA (Max.); Continous; 70115804
12 VDC Rated Voltage, 4000 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.

12 VDC Rated Voltage, 4000 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm
These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115804
Product Name Alarm; 12 VDC; 80 dB @ 30 cm; 4000 500 Hz; 7 mA (Max.); Continous;
Specialty Applications Burglary; Smoke
Mounting Flush or Panel Mounted
Sound Level 75 to 85 dB
Frequency 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

EM3 SelecTone® Extension Modules - EM3 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Electronic Sounders - 1974588 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details