ICC Cable Solutions Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Lead Wire; 18 mm BR2818L-06

Description
Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms. It is 4 pin termination
Description
Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms. It is 4 pin termination

Suppliers

Company
Product
Description
Supplier Links
Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Lead Wire; 18 mm - 70115779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Lead Wire; 18 mm
70115779
Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Lead Wire; 18 mm 70115779
Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms. It is 4 pin termination

Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating
These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms.
It is 4 pin termination

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115779
Product Name Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Lead Wire; 18 mm
Sound Level 75 to 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Metal Industrial Horn 240V AC - 855HM-GMA20D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
PCBA, 240VAC, FB2PST - K200D866G-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Sounder Beacons - 104044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Operating Temperature -31 F (-35 C)
View Details