ICC Cable Solutions Alarm; 12 VDC; 100 dB @ 12 VDC, 10 cm; 2800 500 Hz; lt 50 mA (Max.); BPS4228L-12-CS-DA

Description
Rated Voltage 12 VDC, Current Consumption 50 mA @ 12 VDC, Indicator These INTERVOX devices are designed to give immediate attention in case of emergency. Their piercing siren and two-tone sound modes make them suitable for use in auto alarms, personal protection alarms, fire alarms, etc.
Description
Rated Voltage 12 VDC, Current Consumption 50 mA @ 12 VDC, Indicator These INTERVOX devices are designed to give immediate attention in case of emergency. Their piercing siren and two-tone sound modes make them suitable for use in auto alarms, personal protection alarms, fire alarms, etc.

Suppliers

Company
Product
Description
Supplier Links
Alarm; 12 VDC; 100 dB @ 12 VDC, 10 cm; 2800 500 Hz; lt 50 mA (Max.); - 70115832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm; 12 VDC; 100 dB @ 12 VDC, 10 cm; 2800 500 Hz; lt 50 mA (Max.);
70115832
Alarm; 12 VDC; 100 dB @ 12 VDC, 10 cm; 2800 500 Hz; lt 50 mA (Max.); 70115832
Rated Voltage 12 VDC, Current Consumption 50 mA @ 12 VDC, Indicator These INTERVOX devices are designed to give immediate attention in case of emergency. Their piercing siren and two-tone sound modes make them suitable for use in auto alarms, personal protection alarms, fire alarms, etc.

Rated Voltage 12 VDC, Current Consumption 50 mA @ 12 VDC, Indicator
These INTERVOX devices are designed to give immediate attention in case of emergency. Their piercing siren and two-tone sound modes make them suitable for use in auto alarms, personal protection alarms, fire alarms, etc.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115832
Product Name Alarm; 12 VDC; 100 dB @ 12 VDC, 10 cm; 2800 500 Hz; lt 50 mA (Max.);
Alarm Type Siren
Mounting Flush or Panel Mounted
Sound Level 95 dB
Frequency 2000 to 3500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Electronic Sounders - 2205028 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details
PCBA, 120VAC, 371DST - K200865G-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details